NEN-EN-IEC 60216-4-2

Electrical insulating materials - Thermal endurance properties - Part 4-2: Ageing ovens - Precision ovens for use up to 300°C

active, Most Current
Organization: NEN
Publication Date: 1 February 2001
Status: active
Page Count: 48
ICS Code (Insulating materials in general): 29.035.01
ICS Code (Other standards related to electricity and magnetism): 17.220.99
scope:

Covers minimum performance requirements for ventilated and electrically heated precision ovens for thermal endurance evaluation of electrical insulating materials and other appropriate applications. It covers ovens designed to operate over all or part of the temperature range from 20 K above room temperature up to 300°C.

Document History

NEN-EN-IEC 60216-4-2
February 1, 2001
Electrical insulating materials - Thermal endurance properties - Part 4-2: Ageing ovens - Precision ovens for use up to 300°C
Covers minimum performance requirements for ventilated and electrically heated precision ovens for thermal endurance evaluation of electrical insulating materials and other appropriate applications....
Advertisement