NEN-EN-IEC 60424-2

Guidance of the limits of surface irregularities of ferrite cores - Part 2: RM-cores

inactive
Organization: NEN
Publication Date: 1 December 1997
Status: inactive
Page Count: 34
ICS Code (Magnetic materials): 29.030
ICS Code (Magnetic components): 29.100.10
scope:

Gives guidance on allowable limits of surface irregularities applicable to RM-cores in accordance with the relevant generic specification. this standard should be considered as a sectional specification useful in the dialogue between ferrite core manufacturers and customers about surface irregularities.

Document History

April 1, 2016
Ferrite cores - Guidelines on the limits of surface irregularities - Part 2: RM-cores
NEN-EN-IEC 60424-2 provides guidelines on the allowable limits of surface irregularities applicable to RM-cores in accordance with the relevant generic specification. This standard should be...
NEN-EN-IEC 60424-2
December 1, 1997
Guidance of the limits of surface irregularities of ferrite cores - Part 2: RM-cores
Gives guidance on allowable limits of surface irregularities applicable to RM-cores in accordance with the relevant generic specification. this standard should be considered as a sectional...
Advertisement