NEN-EN-IEC 61057

Live working - Insulating aerial devices for mounting on a chassis

active, Most Current
Organization: NEN
Publication Date: 1 November 2017
Status: active
ICS Code (Protection against electric shock. Live working): 13.260
ICS Code (Other electrical equipment for working in special conditions): 29.260.99
scope:

NEN-EN-IEC 61057 is applicable to insulating aerial devices for mounting on a chassis, to be used for live working on electrical installations at nominal voltages above 1 000V r.m.s. AC in the range 45 Hz to 65 Hz and 1 500V DC. The primary purpose of an aerial device is for work positioning of personnel. Other devices, such as jibs, may be fitted in order to assist the operator in performing the work. This document also includes requirements and tests for the parts of the chassis influencing the performance of the insulating aerial devices to be used for live working. When mounted on a chassis, the insulating aerial device becomes a component of a mobile elevating work platform (MEWP). Complementary requirements for the resulting MEWP are included in ISO 16368.

Document History

NEN-EN-IEC 61057
November 1, 2017
Live working - Insulating aerial devices for mounting on a chassis
NEN-EN-IEC 61057 is applicable to insulating aerial devices for mounting on a chassis, to be used for live working on electrical installations at nominal voltages above 1 000V r.m.s. AC in the range...
December 1, 2005
Aerial devices with insulating boom used for live working
A description is not available for this item.

References

Advertisement