NEN 10169-13
Radio-frequency connectors - Part 13: Coaxial connectors with inner diameter of outer conductor 5,6 mm and a characteristics impedance 75 Ω (type 1,6/5,6) or 50 Ω (type 1,8/5,6) with similar mating dimensions
| Organization: | NEN |
| Publication Date: | 31 August 1977 |
| Status: | active |
| Page Count: | 44 |
| ICS Code (RF connectors): | 33.120.30 |
scope:
This standard concerns patterns of prefered types of r.f. coaxial connectors which may preferably be used in the 75 Ω range with cables 96 IEC 75-4-1 and 96 IEC 75-4-2 and in the 50 Ω range with cables 96 IEC 50-2-2 and 96 IEC 50-3-1 of IEC Publication 96-2, Radio-frequency Cables, Part 2: Relevant cable specifications. This specification refers to solder type connectors only. Other versions, dimensions and cables are permissible if the connectors comply with Clauses 1 to 6 and Clause 9. In the case of such deviations, the required technical details and dimensions are to be specially agreed upon. It is possible to connect the 75 Ω type with 50 Ω type without damaging the connectors.
Document History