NEN 10352-3
Solderless connections - Part 3: Solderless accessible insulation displacement connections - General requirements, test methods and practical guidance
| Organization: | NEN |
| Publication Date: | 1 February 1995 |
| Status: | active |
| Page Count: | 72 |
| ICS Code (Connecting devices): | 29.120.20 |
scope:
Applies to ID connections accessible for tests and measurements specifies and made with appropriate designed ID terminations, wires having solid round conductors of 0,25 mm to 3,6 mm nominal diameter, and wires having stranded conductors of 0,5 mm² to 10 mm² cross-section for use in telecommunication equipment and in electronic devices employing similar techniques. Information on materials and data from industrial experience is included.
Document History