NEN 10371-3-6
Specification of insulating materials based on mica - Part 3: Specifications for individual materials - Sheet 6: Glass-backed mica paper with a B-stage epoxy resin binder
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 August 1995 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Insulating gases): | 29.040.20 |
scope:
Covers material having nominal thickness from 0,09 mm to 0,28 mm. Specifies requirements for designation, raw materials, composition and tolerances, for materials as received, for material after curing, and packing.
Document History
NEN 10371-3-6
August 1, 1995
Specification of insulating materials based on mica - Part 3: Specifications for individual materials - Sheet 6: Glass-backed mica paper with a B-stage epoxy resin binder
Covers material having nominal thickness from 0,09 mm to 0,28 mm. Specifies requirements for designation, raw materials, composition and tolerances, for materials as received, for material after...