NEN 10566
Capacitors for use in tubular fluorescent and other discharge lamp circuits
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 1990 |
| Status: | inactive |
| ICS Code (Fluorescent lamps. Discharge lamps): | 29.140.30 |
scope:
This standard states the requirements for both self-healing and non-self-healing continuously rated a.c. capacitors of up to and including 2.5 kvar, and not less than 0.1 µ F, having a rated voltage not exceeding 1000 V, which are intended for use in discharge lamp circuits operating at 50 Hz or 60 Hz and at altitudes up to 3000 m.
Document History
NEN 10566
February 1, 1990
Capacitors for use in tubular fluorescent and other discharge lamp circuits
This standard states the requirements for both self-healing and non-self-healing continuously rated a.c. capacitors of up to and including 2.5 kvar, and not less than 0.1 µ F, having a rated voltage...