NEN 10684-3-246

Specification for flexible insulating sleeving - Part 3: Specification requirements for individual types of sleeving - Sheet 246: Heat shrinkable sleeving, dual wall, not flame retarded, polyolefine

inactive, Most Current
Organization: NEN
Publication Date: 1 June 1995
Status: inactive
ICS Code (Insulating gases): 29.040.20
scope:

The sleeving shall consist of an inner and outer layer. The outer layer is of a semi-rigid crosslinked polyefin material, the inner layer is a substantially non-crosslinked polyolefin that flows and fuses during the shrinkage process to provide a seal.

Document History

NEN 10684-3-246
June 1, 1995
Specification for flexible insulating sleeving - Part 3: Specification requirements for individual types of sleeving - Sheet 246: Heat shrinkable sleeving, dual wall, not flame retarded, polyolefine
The sleeving shall consist of an inner and outer layer. The outer layer is of a semi-rigid crosslinked polyefin material, the inner layer is a substantially non-crosslinked polyolefin that flows and...

References

Advertisement