NEN 10731

Medical-electric equipment - Dosimeters with ionization chambers as used in radio therapy

inactive, Most Current
Organization: NEN
Publication Date: 1 June 1986
Status: inactive
ICS Code (Therapy equipment): 11.040.60
ICS Code (Radiographic equipment): 11.040.50
scope:

This standard applies to ionization chambers, and instruments using ionization chambers, which are intended for the measurement of exposure, exposure rate or related quantities in electromagnetic radiation as used in radiotherapy having characteristics within these limits: - photon energies corresponding to X-radiation generated at voltages between 10 kV and 3 MV and energies of gamma-radiation between 5 kV and 3 MeV; - exposure rates from approximately 3µ A/kg(1--2R/s) to 30 mA/kg (10² R/s); - exposures from approximately 0.3 mC/kg (1R) to 3 C/kg (104R).

Document History

NEN 10731
June 1, 1986
Medical-electric equipment - Dosimeters with ionization chambers as used in radio therapy
This standard applies to ionization chambers, and instruments using ionization chambers, which are intended for the measurement of exposure, exposure rate or related quantities in electromagnetic...
Advertisement