NEN 11204
Low-voltage power supply devices, d.c. output - Performance characteristics and safety requirements
| Organization: | NEN |
| Publication Date: | 1 March 1995 |
| Status: | active |
| Page Count: | 68 |
| ICS Code (Generating sets): | 29.160.40 |
scope:
Applies to power supply devices (including switching types) providing d.c. output(s) up to 200 V d.c. at a power level of up to 30 kW, operating from a.c. or d.c. source voltages of up to 600 V, and used in military, industrial, telecommunications, and commercial applications. Special considerations apply for medical applications and toys. Permits to specify by the unit to meet a particular application by the specification of parameters at required performance levels, to establish the essential definitions related to this type of equipment, and to establish a selection of levels of performance.
Document History