NEN 22947
Tex System - Conversion table for traditional yarn numbers and counts to rounded tex values
| Organization: | NEN |
| Publication Date: | 1 January 1974 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Yarns): | 59.080.20 |
scope:
This International Standard is intended to facilitate the changeover by industry and commerce from traditional yarn numbering systems to the Tex System (see ISO/R 1144). It provides a range of recommended rounded linear densities in the Tex System to replace the yarn numbers in the six main traditional numbering systems referred to in section 6 and covers the great majority of yarns currently produced. The rounded tex values for count systems not covered by section 6 (e.g. Dewsbury count) may be ascertained by applying the principle on which the conversion table is based, viz. by using the relevant conversion factor from ISO/R 1144 to give the exact Tex System equivalents and then choosing a range of rounded numbers which are, as far as possible, not more than 2% different from the exact equivalents.
Document History