FORD - WSD-M1H563-B5
FABRIC, COLUMBO PATTERN, KNITTED, 15 MM - ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
| Organization: | FORD |
| Publication Date: | 10 August 2007 |
| Status: | inactive |
| Page Count: | 6 |
scope:
The material defined by these specifications is a 6 bar 44 gauge DBR knitted, simulated velour, polyester bodycloth.
Document History
November 6, 2008
FABRIC, COLOMBO PATTERN, KNITTED, 15 mm - ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a 6 bar 44 gauge DBR knitted, simulated velour, polyester bodycloth.
WSD-M1H563-B5
August 10, 2007
FABRIC, COLUMBO PATTERN, KNITTED, 15 MM - ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a 6 bar 44 gauge DBR knitted, simulated velour, polyester bodycloth.
November 21, 2002
FABRIC, COLUMBO PATTERN, KNITTED, 15 MM ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material defined by these specifications is a 6 bar 44 gauge DBR knitted, simulated velour, polyester bodycloth.
April 8, 1994
FABRIC, COLUMBO PATTERN, KNITTED, 3MM
1. SCOPE The material defined by this specification is a 6 bar 44 gauge DBR knitted, simulated velour, polyester bodycloth.