NEN-EN 10307

Non-destructive testing - Ultrasonic testing of austenitic and austenitic-ferritic stainless steels flat products of thickness equal to or greater than 6 mm (reflection method)

active, Most Current
Organization: NEN
Publication Date: 1 November 2001
Status: active
Page Count: 21
ICS Code (Flat steel products and semi-products): 77.140.50
ICS Code (Non-destructive testing of metals): 77.040.20
scope:

This European Standard describes a method for the ultrasonic-testing of uncoated flat austenitic and austenitic-ferritic stainless steel product for internal discontinuities. It is applicable to flat product in nominal thickness range of 6 mm to 200 mm. Mechanised, semi-automatic or automatic techniques may be used but should be agreed between the purchaser and the supplier. This standard also defines 3 quality classes for the flat product body (classes S 1 , S 2 and S 3 ) and 4 quality classes (E 1 , E 2 , E 3 , E 4 ) for the edges in accordance with the criteria specified in clause 12. Other methods of testing, e.g. by transmission technique or other test equipments may be used at the manufacturer's discretion provided that they give equivalent results to those obtained under the conditions of this standard. In the event of a dispute, only the method defined in this standard prevails. Testing of flat product of thickness less than 6 mm may be the subject of special agreements between the parties concerned.

Document History

NEN-EN 10307
November 1, 2001
Non-destructive testing - Ultrasonic testing of austenitic and austenitic-ferritic stainless steels flat products of thickness equal to or greater than 6 mm (reflection method)
This European Standard describes a method for the ultrasonic-testing of uncoated flat austenitic and austenitic-ferritic stainless steel product for internal discontinuities. It is applicable to flat...
February 1, 1999
Non-destructive testing - Ultrasonic testing of austenitic and austenitic-ferritic stainless steels flat products of thickness equal to or greater than 6 mm (reflection method)
This European Standard describes a method for the ultrasonic-testing of uncoated flat austenitic and austenitic-ferritic stainless steel product for internal discontinuities. It is applicable to flat...
Advertisement