NEN-EN 12285

Metallic workshop fabricated tanks - Horizontal single skin and double skin tanks for underground storage of flammable and non-flammable water polluting liquids

inactive, Most Current
Organization: NEN
Publication Date: 1 February 1996
Status: inactive
Page Count: 106
ICS Code (Stationary containers and tanks): 23.020.10
scope:

This standard specifies the requirements for metallic shop fabricated cylindrical, horizontal tanks, single and double skin for underground storage of water polluting liquids (both flammable and non-flammable) within the following limits: - from 800 mm up to 3000 mm nominal diameter and, - up to a maximum overall length of 6 times the nominal diameter and, - for liquids with a maximum density of up to 1,9 kg/l and, - with an operating pressure (P°) of maximum 1,5 bar (abs.) and, - where double skin tanks with a vacuum leak detection system are used the viscosity of the stored media shall not exceed 5 x 103 m2/s. This standard is not applicable to the liquid classes listed in table 1 because of special dangers involved.

Document History

NEN-EN 12285
February 1, 1996
Metallic workshop fabricated tanks - Horizontal single skin and double skin tanks for underground storage of flammable and non-flammable water polluting liquids
This standard specifies the requirements for metallic shop fabricated cylindrical, horizontal tanks, single and double skin for underground storage of water polluting liquids (both flammable and...
Advertisement