NEN-EN 12384
Copper and copper alloys - Determination of spring bending limit on strip
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 1999 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Copper products): | 77.150.30 |
scope:
Specifies test methods to determine the modulus of elasticity E and the spring bending limit Ofb. of strip in thicknesses from 0,05 mm up to and including 1,0 mm. Applies to strip specifies in EN 1654.
Document History
NEN-EN 12384
February 1, 1999
Copper and copper alloys - Determination of spring bending limit on strip
Specifies test methods to determine the modulus of elasticity E and the spring bending limit Ofb. of strip in thicknesses from 0,05 mm up to and including 1,0 mm. Applies to strip specifies in EN...
May 1, 1996
Copper and copper alloys - Determination of spring bending limit on strip
Specifies test methods to determine the modulus of elasticity E and the spring bending limit Ofb. of strip in thicknesses from 0,05 mm up to and including 1,0 mm. Applies to strip specifies in EN...