NEN-EN 12437-4

Safety of machinery - Permanent means of access to machines and industrial plants - Part 4: Fixed ladders

inactive, Most Current
Organization: NEN
Publication Date: 1 June 1996
Status: inactive
Page Count: 36
ICS Code (Safety of machinery): 13.110
scope:

Specifies the safety requirements and preventive measures applicable to fixed ladders with one or two uprights with or without anti-fall devices. This standard is applicable to fixed ladders which are used as accessways to and at machines. The ladder may be: - an integral part of the machine; - fixed to the machine, or - fixed to other structures near the machine.

Document History

NEN-EN 12437-4
June 1, 1996
Safety of machinery - Permanent means of access to machines and industrial plants - Part 4: Fixed ladders
Specifies the safety requirements and preventive measures applicable to fixed ladders with one or two uprights with or without anti-fall devices. This standard is applicable to fixed ladders which...

References

Advertisement