NEN-EN 1264-2/A1
Water based surface embedded heating and cooling systems - Part 2: Floor heating: Prove methods for the determination of the thermal output using calculation and test methods
inactive
| Organization: | NEN |
| Publication Date: | 1 June 2012 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Central heating systems): | 91.140.10 |
Document History
May 1, 2021
Water based surface embedded heating and cooling systems - Part 2: Floor heating: Methods for the determination of the thermal output using calculations and experimental tests
The EN 1264 series gives guidelines for surface embedded heating and cooling systems installed in buildings, residential and non-residential (e.g. office, public, commercial and industrial buildings)...
February 1, 2020
Water based surface embedded heating and cooling systems - Part 2: Floor heating: Prove methods for the determination of the thermal output using calculation and test methods
EN 1264 covers surface embedded heating and cooling systems installed in buildings, residential and non-residential (e.g. office, public, commercial and industrial buildings) and focuses on systems...
November 1, 2012
Water based surface embedded heating and cooling systems - Part 2: Floor heating: Prove methods for the determination of the thermal output using calculation and test methods
This European Standard specifies the boundary conditions and the prove methods for the determination of the thermal output of hot water floor heating systems as a function of the temperature...
NEN-EN 1264-2/A1
June 1, 2012
Water based surface embedded heating and cooling systems - Part 2: Floor heating: Prove methods for the determination of the thermal output using calculation and test methods
A description is not available for this item.
November 1, 2008
Water based surface embedded heating and cooling systems - Part 2: Floor heating - Prove methods for the determination of the thermal output using calculation and test methods
This European Standard specifies the boundary conditions and the prove methods for the determination of the thermal output of hot water floor heating systems as a function of the temperature...
March 1, 2007
Water based surface embedded heating and cooling systems - Part 2: Floor heating - Prove methods for the determination of the thermal outputof floor heating systems using calculation and test methods
This European Standard specifies the boundary conditions and the prove methods for the determination of the thermal output of hot water floor heating systems as a function of the temperature...
September 1, 1997
Floor heating - Systems and components - Part 2: Determination of the thermal output
This standard is applicable to hot water floor heating systems as defined in EN 1264-1. The determination of thermal performance of hot water floor heating systems and their conformity to this...
January 1, 1994
Floor heating - Systems and components - Part 2: Methods for defining the thermal output
This standard is applicable to hot water floor heating systems as defined in EN 1264-1. The determination of thermal performance of hot water floor heating systems and their conformity to this...