NEN-EN 12814-4

Testing of welded joints of thermoplastics semi-finished products - Part 4: Peel test

inactive
Organization: NEN
Publication Date: 1 July 1999
Status: inactive
Page Count: 20
ICS Code (Welded joints and welds): 25.160.40
scope:

Specifies the dimensions, the method of sampling and the preparation of the test specimens, also the conditions for performing the peel test perpendicular to the weld in order to determine the peel resistance and the failure behaviour. A peel test may be used in conjunction with other tests (e.g. tensile creep, macro...) to assess the performance of welded assemblies, made from thermoplastics materials. Peel tests are applicable to overlap welded assemblies made from thermoplastics materials, irrespective of the welding process used.

Document History

January 1, 2017
Testing of welded joints of thermoplastics semi-finished products - Part 4: Peel test
A description is not available for this item.
October 1, 2001
Testing of welded joints of thermoplastics semi-finished products - Part 4: Peel test
Specifies the dimensions, the method of sampling and the preparation of the test specimens, also the conditions for performing the peel test perpendicular to the weld in order to determine the peel...
NEN-EN 12814-4
July 1, 1999
Testing of welded joints of thermoplastics semi-finished products - Part 4: Peel test
Specifies the dimensions, the method of sampling and the preparation of the test specimens, also the conditions for performing the peel test perpendicular to the weld in order to determine the peel...
Advertisement