NEN-EN 13077

Devices to prevent pollution by backflow of potable water - Air gap with non-circular overflow (unrestricted) - Family A-Type B

inactive
Organization: NEN
Publication Date: 1 December 2003
Status: inactive
Page Count: 18
ICS Code (Drinking water): 13.060.20
ICS Code (Water supply systems): 91.140.60
ICS Code (Other valves): 23.060.99
scope:

This European Standard specifies the characteristics and the requirements of air gap with non-circular overflow (unrestricted) Family A Type B for nominal flow velocity not exceeding 3 m/s. Air gaps are devices for protection of potable water in water installations from pollution. This standard applies to air gaps in factory assembled products and to constructed air gaps in situ, and defines the physico-chemical characteristics of materials of construction used for the purpose and application to ensure compliance with this standard during normal working use. The annex A gives a relationship for rectangular overflow and the annex B is a note for alternative constructions.

Document History

November 1, 2021
Devices to prevent pollution by backflow of potable water - Air gap with non-circular overflow (unrestricted) - Family A - Type B
This document specifies the characteristics and the requirements of air gap with non-circular overflow (unrestricted) Family A, Type B for nominal flow velocity not exceeding 3 m/s. Air gaps are...
April 1, 2018
Devices to prevent pollution by backflow of potable water - Air gap with non-circular overflow (unrestricted) - Family A - Type B
This European Standard specifies the characteristics and the requirements of air gap with non-circular overflow (unrestricted) Family A, Type B for nominal flow velocity not exceeding 3 m/s. Air gaps...
December 18, 2016
Devices to prevent pollution by backflow of potable water - Air gap with non-circular overflow (unrestricted) - Family A - Type B
This draft European Standard specifies the characteristics and the requirements of air gap with non-circular overflow (unrestricted) Family A, Type B for nominal flow velocity not exceeding 3 m/s....
July 1, 2008
mevices to prevent pollution by backflow of potable water - Air gap with non-circular overflow (unrestricted) - Family A - Typ B
This European Standard specifies the characteristics and the requirements of air gap with non-circular overflow (unrestricted) Family A, Type B for nominal flow velocity not exceeding 3 m/s. Air gaps...
March 1, 2006
Devices to prevent pollution by backflow of potable water - Air gap with non-circular overflow (unrestricted) - Family A - Typ B
This European Standard specifies the characteristics and the requirements of air gap with non-circular overflow (unrestricted) Family A, Type B for nominal flow velocity not exceeding 3 m/s. Air gaps...
NEN-EN 13077
December 1, 2003
Devices to prevent pollution by backflow of potable water - Air gap with non-circular overflow (unrestricted) - Family A-Type B
This European Standard specifies the characteristics and the requirements of air gap with non-circular overflow (unrestricted) Family A Type B for nominal flow velocity not exceeding 3 m/s. Air gaps...
November 1, 1997
Disconnection devices without moving parts for the prevention of contamination of water by backflow - Specification for type AB air gaps
This European Standard specifies the characteristics and the requirements of air gap with non-circular overflow (unrestricted) Family A Type B for nominal flow velocity not exceeding 3 m/s. Air gaps...
Advertisement