NEN-EN 13316

Tanks for transporting dangerous goods - Service equipment - Pressure balanced footvalve

inactive
Organization: NEN
Publication Date: 1 September 1998
Status: inactive
Page Count: 9
ICS Code (Ball and plug valves): 23.060.20
ICS Code (Protection against dangerous goods): 13.300
ICS Code (Vessels and containers mounted on vehicles): 23.020.20
scope:

This European Standard covers the pressure balanced footvalve for bottom loading and unloading and specifies the performance requirements, dimensions and tests necessary to verify the compliance of the equipment to this standard. The equipment specified by this standard is applicable to liquid petroleum products and other dangerous substances of Class 3 of ADR;European Agreement concerning the International Carriage of Dangerous Goods by Road - (flammable liquids) which have a vapour pressure not exceeding 110 kPa at 50 °C and petrol, and which have no-sub-classification as toxic or corrosive.

Document History

December 1, 2002
Tanks for transport of dangerous goods - Service equipment for tanks - Pressure balanced footvalve
This European Standard covers the pressure balanced footvalve for bottom loading and unloading and specifies the performance requirements, dimensions and tests necessary to verify the compliance of...
NEN-EN 13316
September 1, 1998
Tanks for transporting dangerous goods - Service equipment - Pressure balanced footvalve
This European Standard covers the pressure balanced footvalve for bottom loading and unloading and specifies the performance requirements, dimensions and tests necessary to verify the compliance of...
Advertisement