NEN-EN 13371

Cryogenic vessels - Couplings for cryogenic service

inactive
Organization: NEN
Publication Date: 1 October 1998
Status: inactive
Page Count: 10
ICS Code (Hoses and hose assemblies): 23.040.70
ICS Code (Cryogenic vessels): 23.020.40
scope:

Specifies the minimum requirements for the design, manufacture and testing of couplings for cryogenic service to be used temporary for connecting flexible hoses to cryogenic vessels at the following operating conditions: - design temperature range from -270°C to + 65°C;- maximum nominal pressure: 80 bar;- nominal size (DN) from 10 to 100.

Document History

January 1, 2002
Cryogenic vessels - Couplings for cryogenic service
Specifies the minimum requirements for the design, manufacture and testing of couplings for cryogenic service to be used temporary for connecting flexible hoses to cryogenic vessels at the following...
NEN-EN 13371
October 1, 1998
Cryogenic vessels - Couplings for cryogenic service
Specifies the minimum requirements for the design, manufacture and testing of couplings for cryogenic service to be used temporary for connecting flexible hoses to cryogenic vessels at the following...

References

Advertisement