NEN-EN 13693
Special precast prestressed concrete roof elements
| Organization: | NEN |
| Publication Date: | 1 October 1999 |
| Status: | inactive |
| Page Count: | 44 |
| ICS Code (Concrete and concrete products): | 91.100.30 |
scope:
This document identifies the requirements, the basic performance criteria and the evaluation of conformity for special precast roof elements made of reinforced or prestressed normal weight concrete, used for the construction of buildings, with or without separating function with respect to fire resistance. Other types of elements can be used in roofing, such as ribbed units, floor slabs, ... . For these elements reference shall be made to their respective product standards. Secondary structural components, possibly used in combination with the main roof elements, such as load bearing shuttering plates and shells, roof light frames, ..., shall refer to their respective product standard or technical approval. This document covers terminology, performance criteria, tolerances, relevant physical properties, test methods, and aspects of transport and erection. This document does not deal with seismic behaviour. This document does not cover load bearing capacity determined by testing.
Document History