NEN-EN 13757-4

Communication systems for meters - Part 4: Wireless M-Bus communication

pending
Organization: NEN
Publication Date: 1 November 2017
Status: pending
ICS Code (Physical layer): 35.100.10
ICS Code (Telecontrol. Telemetering): 33.200
ICS Code (Data link layer): 35.100.20
scope:

This European Standard specifies the requirements of parameters for the physical and the link layer for systems using radio to read remote meters. The primary focus is to use the Short Range Device (SRD) unlicensed telemetry bands. The standard encompasses systems for walk-by, drive-by and fixed installations. As a broad definition, this European Standard can be applied to various application layers.

Document History

NEN-EN 13757-4
November 1, 2017
Communication systems for meters - Part 4: Wireless M-Bus communication
This European Standard specifies the requirements of parameters for the physical and the link layer for systems using radio to read remote meters. The primary focus is to use the Short Range Device...
August 1, 2013
Communication systems for meters and remote reading of meters - Part 4: Wireless meter readout (Radio meter reading for operation in SRD bands)
This European Standard specifies the requirements of parameters for the physical and the link layer for systems using radio to read remote meters. The primary focus is to use the Short Range Device...
September 1, 2011
Communication systems for meters and remote reading of meters - Part 4: Wireless meter readout (Radio meter reading for operation in SRD bands)
This European Standard specifies the requirements of parameters for the physical and the link layer for systems using radio to read remote meters. The primary focus is to use the Short Range Device...
July 1, 2005
Communication systems for meters and remote reading of meters - Part 4: Wireless meter readout (Radio meter reading for operation in the 868 MHz to 870 MHz SRD band)
This European Standard specifies the requirements of parameters for the physical and the link layer for systems using radio to read remote Meters. The primary focus is to use the Short Range Devices...
July 1, 2003
Communication systems for meters and remote reading of meters - Part 4: Wireless meter readout (Radio Meter reading for operation in the 868 MHz SRD band)
This European Standard specifies the requirements of parameters for the physical and the link layer for systems using radio to read remote Meters. The primary focus is to use the Short Range Devices...
Advertisement