NEN-EN 1396

Aluminium and aluminium alloys - Coil coated sheet and strip for general applications - Specifications

inactive
Organization: NEN
Publication Date: 1 January 1997
Status: inactive
Page Count: 20
ICS Code (Aluminium products): 77.150.10
scope:

This standard specifies the particular requirements for wrought aluminium and aluminium alloys in the form of coil coated sheet and strip for general applications, typically in thicknesses up to 2,0 mm (thicknesses up to 3,0 mm are available). It applies to col-rolled aluminium and aluminium alloy strip coated by the coil coating process, either in the final width or slit afterwards, are to sheer obtained from such strip. It does not apply to coil coated sheet and strip used for special applications such as can stock which are dealt with in separate European Standards.

Document History

June 1, 2023
Aluminium and aluminium alloys - Coil coated sheet and strip for general applications - Specifications
This document specifies the particular requirements for wrought aluminium and wrought aluminium alloys in the form of coil coated sheet and strip for general applications. This product is generally...
March 1, 2022
Aluminium and aluminium alloys - Coil coated sheet and strip for general applications - Specifications
This document specifies the particular requirements for wrought aluminium and wrought aluminium alloys in the form of coil coated sheet and strip for general applications. This product is generally...
April 1, 2015
Aluminium and aluminium alloys - Coil coated sheet and strip for general applications - Specifications
NEN-EN 1396 specifies the particular requirements for wrought aluminium and wrought aluminium alloys in the form of coil coated sheet and strip for general applications. This product is generally...
September 1, 2013
Aluminium and aluminium alloys - Coil coated sheet and strip for general applications - Specifications
NEN-EN 1396 specifies the particular requirements for wrought aluminium and wrought aluminium alloys in the form of coil coated sheet and strip for general applications. This product is generally...
February 1, 2007
Aluminium and aluminium alloys - Cold coated sheet and strip for general applications - Specifications
This European Standard specifies the particular requirements for wrought aluminium and wrought aluminium alloys in the form of coil coated sheet and strip for general applications. This product is...
August 1, 2006
Aluminium and aluminium alloys - Coil coated sheet and strip for general applications - Specifications
This European Standard specifies the particular requirements for wrought aluminium and wrought aluminium alloys in the form of coil coated sheet and strip for general applications. This product is...
NEN-EN 1396
January 1, 1997
Aluminium and aluminium alloys - Coil coated sheet and strip for general applications - Specifications
This standard specifies the particular requirements for wrought aluminium and aluminium alloys in the form of coil coated sheet and strip for general applications, typically in thicknesses up to 2,0...
January 1, 1997
Aluminium and aluminium alloys - Coil coated sheet and strip for general applications - Specifications
This standard specifies the particular requirements for wrought aluminium and aluminium alloys in the form of coil coated sheet and strip for general applications, typically in thicknesses up to 2,0...
May 1, 1994
Aluminium and aluminium alloys - Coil coated sheet and strip for general applications - Specifications
This standard specifies the particular requirements for wrought aluminium and aluminium alloys in the form of coil coated sheet and strip for general applications, typically in thicknesses up to 2,0...

References

Advertisement