NEN-EN 14018+A1

Agricultural and forestry machinery - Seed drills - Safety

active, Most Current
Organization: NEN
Publication Date: 1 October 2009
Status: active
Page Count: 33
ICS Code (Sowing and planting equipment): 65.060.30
scope:

This European Standard, applied together with EN 1553:1999, specifies the safety requirements and their verification for design and construction of mounted, semi-mounted, trailed or self-propelled seed drills, including the seeding function of combined seed and fertilizer drills, used in agriculture and in forestry. In addition, this European Standard specifies the type of information on safe working practices (including residual risks) to be provided by the manufacturer. When requirements of this European Standard are different from those which are stated in EN 1553:1999 the requirements of this European Standard take precedence over the requirements of EN 1553:1999 for machines that have been designed and built according to the provisions of this European Standard. It does not apply to: - fertilizer distributors designed only for solid fertilizer application (dealt with in EN 14017); - seed drills with integrated and inseparable powered soil working tools (see 3.2). This European Standard deals with all the significant hazards, hazardous situations and events relevant to seed drills, when they are used as intended and under the conditions foreseen by the manufacturer (see Clause 4), excepting the hazards arising from: - electrostatic phenomena; - external influences on electrical equipment; - failure of energy supply; - failure, malfunction of control system; - inadequate visibility from drivers/operators position; - travelling functions (drive, braking etc.); - break-up of parts rotating at high speed; - equipment for loading seeds (and fertilizer). It is not applicable to electromagnetic compatibility (EMC) nor to environmental hazards (except noise). These aspects are covered by EN 13740-1:2003 and EN 13740-2:2003 for combined seed and solid fertilizer drills. This European Standard is not applicable to seed drills which are manufactured before the date of its publication as EN.

Document History

NEN-EN 14018+A1
October 1, 2009
Agricultural and forestry machinery - Seed drills - Safety
This European Standard, applied together with EN 1553:1999, specifies the safety requirements and their verification for design and construction of mounted, semi-mounted, trailed or self-propelled...
April 1, 2009
Agricultural and forestry machinery - Seed drills - Safety
A description is not available for this item.
November 1, 2005
Agricultural and forestry machinery - Seed drills - Safety
This European Standard, applied together with EN 1553:1999, specifies the safety requirements and their verification for design and construction of mounted, semi-mounted, trailed or self-propelled...
October 1, 2000
Agricultural and forestry machinery - Seed drills - Safety
This European Standard, applied together with EN 1553:1999, specifies the safety requirements and their verification for design and construction of mounted, semi-mounted, trailed or self-propelled...

References

Advertisement