NEN-EN 14067-1

Railway applications - Aerodynamics - Part 1: Symbols and units

active, Most Current
Organization: NEN
Publication Date: 1 June 2003
Status: active
Page Count: 13
ICS Code (Character symbols): 01.075
ICS Code (Railway rolling stock in general): 45.060.01
scope:

Applies to aerodynamics for railway applications. It defines symbols and units used in formulae and calculations in the field of aerodynamics. The definitions given in this standard explain the symbols and classify the units. Further to usual symbols, this document contains symbols which are used for calculations. It should be noted, however, that these symbols may not have the same significance in a different field of applications. Additional symbols should be defined according to the application.

Document History

NEN-EN 14067-1
June 1, 2003
Railway applications - Aerodynamics - Part 1: Symbols and units
Applies to aerodynamics for railway applications. It defines symbols and units used in formulae and calculations in the field of aerodynamics. The definitions given in this standard explain the...
December 1, 2000
Railway applications - Aerodynamics - Part 1: Symbols and units
Applies to aerodynamics for railway applications. It defines symbols and units used in formulae and calculations in the field of aerodynamics. The definitions given in this standard explain the...
Advertisement