NEN-EN 14605

Protective clothing against liquid chemicals - Performance requirements for clothing with liquid-tight (Type 3) or spray-tight (Type 4) connections, including items providing protection to parts of the body only (Types PB [3] and PB [4])

inactive
Organization: NEN
Publication Date: 1 April 2005
Status: inactive
Page Count: 17
ICS Code (Protective clothing): 13.340.10
scope:

This European Standard specifies the minimum requirements for the following types of limited use and reusable chemical protective clothing: - clothing with liquid-tight connections between different parts of the clothing (type 3: liquid-tight clothing) and, if applicable, with liquid-tight connections to component parts, such as hoods, gloves, boots, visors or respiratory protective equipment, which may be specified in other European Standards. Such garments are full-body protective clothing, such as one-piece coveralls or two-piece suits, with or without hood or visors, with or without boot-socks or overbooties, with or without gloves; - clothing with spray-tight connections between different parts of the clothing (type 4: spray-tight clothing) and, if applicable, spray-tight connections to component parts, such as hoods, gloves, boots, visors or respiratory protective equipment, which may be specified in other European Standards. Such garments are full-body protective clothing, such as one-piece coveralls or two-piece suits, with or without hood or visors, with or without boot-socks or overbooties, with or without gloves; - garments offering protection to specified parts of the body against permeation of chemical liquids (partial body chemical protective clothing). Such garments are e.g. laboratory coats, jackets, trousers, aprons, sleeves, hoods (not air-supplied) etc. As partial body protective garments leave part of the body unprotected this standard specifies only the performance requirements of the clothing material and the seams.

Document History

May 1, 2009
Protective clothing against liquid chemicals - performance requirements for clothing with liquid-tight (Type 3) or spray-tight (Type 4) connections, including items providing protection to parts of the body only (Types PB [3] and PB [4])
This document specifies the minimum requirements for the following types of limited use and reusable chemical protective clothing: - Full-body protective clothing with liquid-tight connections...
NEN-EN 14605
April 1, 2005
Protective clothing against liquid chemicals - Performance requirements for clothing with liquid-tight (Type 3) or spray-tight (Type 4) connections, including items providing protection to parts of the body only (Types PB [3] and PB [4])
This European Standard specifies the minimum requirements for the following types of limited use and reusable chemical protective clothing: - clothing with liquid-tight connections between different...
February 1, 2003
Protective clothing for use against liquid chemicals - Performance requirements for chemical protective clothing with liquid-tight (type 3) or spray-tight (type 4) connections between parts of the clothing, including items providing protection to parts of the body only
This European Standard specifies the minimum requirements for the following types of limited use and reusable chemical protective clothing: - clothing with liquid-tight connections between different...

References

Advertisement