NEN-EN 14863
Vitreous and porcelain enamels - Determination of the edge covering on enamelled steel plate to be used in heat exchangers
inactive
| Organization: | NEN |
| Publication Date: | 1 December 2003 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Enamels): | 25.220.50 |
scope:
This European Standard specifies a test method for the determination of the covering of the edge of enamelled steel plate to be used in heat exchangers. This method is applicable to all enamelling processes. It is applicable to plates with a thickness between 0,5 mm and 1,5 mm.
Document History
December 1, 2005
Vitreous and porcelain enamels - Determination of the edge covering on enamelled steel plate to be used in heat exchangers
This European Standard specifies a test method for the determination of the covering of the edge of enamelled steel plate to be used in heat exchangers. This method is applicable to all enamelling...
NEN-EN 14863
December 1, 2003
Vitreous and porcelain enamels - Determination of the edge covering on enamelled steel plate to be used in heat exchangers
This European Standard specifies a test method for the determination of the covering of the edge of enamelled steel plate to be used in heat exchangers. This method is applicable to all enamelling...