NEN-EN 16159

Animal feeding stuffs - Determination of selenium by hydride generation atomic absorption spectrometry (HGAAS) after microwave digestion (extraction with 65% nitric acid and 30% hydrogen peroxide)

inactive
Organization: NEN
Publication Date: 1 October 2010
Status: inactive
Page Count: 19
ICS Code (Animal feeding stuffs): 65.120
scope:

This European Standard specifies a method for the determination of selenium in animal feeding stuffs by hydride generation atomic absorption spectrometry (HGAAS) after microwave pressure digestion. The method was successfully tested by an inter-laboratory study of CEN/TC 327/WG 4 in the range of 0,25 mg/kg to 74 mg/kg. The limit of quantification is 0,5 μg/l of the test solution which corresponds to the calibration standard 2. Using a test portion of 0,5 g and a volume of the test solution of 25 ml after pressure digestion the limit of quantification is calculated as 0,125 mg/kg in the feed material.

Document History

February 1, 2012
Animal feeding stuffs - Determination of selenium by hydride generation atomic absorption spectrometry (HGAAS) after microwave digestion (digestion with 65 % nitric acid and 30 % hydrogen peroxide)
This European Standard specifies a method for the determination of selenium in animal feeding stuffs by hydride generation atomic absorption spectrometry (HGAAS) after microwave pressure digestion....
NEN-EN 16159
October 1, 2010
Animal feeding stuffs - Determination of selenium by hydride generation atomic absorption spectrometry (HGAAS) after microwave digestion (extraction with 65% nitric acid and 30% hydrogen peroxide)
This European Standard specifies a method for the determination of selenium in animal feeding stuffs by hydride generation atomic absorption spectrometry (HGAAS) after microwave pressure digestion....
Advertisement