NEN-EN 16936

Animal feeding stuffs: Methods of sampling and analysis - Screening on the antibiotics tylosin, virginiamycin, spiramycin, bacitracin-zinc and avoparcin at sub-additive levels in compound feed by a microbiological plate test

active, Most Current
Organization: NEN
Publication Date: 1 May 2017
Status: active
Page Count: 19
ICS Code (Animal feeding stuffs): 65.120
scope:

NEN-EN 16936 presents a method describing the screening on the antibiotics tylosin, virginiamycin, spiramycin, bacitracin-zinc and avoparcin at sub-additive levels in complete feeding stuffs and milk replacers by a microbiological 3-plate test. The limit of detection of the method is 1 mg/kg for avoparcin, tylosin, spiramycin and virginiamycin, and 5 mg/kg for zinc bacitracin. The presence of other (veterinary) antibiotics may interfere with the method. Furthermore, high concentrations of metals (Cu, Zn) may interfere. The method should be used as a qualitative screening method. Positive results can be analysed further by TLC; for confirmatory purposes LC-MS is required. A lower limit of detection for zinc bacitracin (3 mg/kg) is achievable, but should be established with an in house validation first.

Document History

NEN-EN 16936
May 1, 2017
Animal feeding stuffs: Methods of sampling and analysis - Screening on the antibiotics tylosin, virginiamycin, spiramycin, bacitracin-zinc and avoparcin at sub-additive levels in compound feed by a microbiological plate test
NEN-EN 16936 presents a method describing the screening on the antibiotics tylosin, virginiamycin, spiramycin, bacitracin-zinc and avoparcin at sub-additive levels in complete feeding stuffs and milk...
November 1, 2015
Animal feeding stuffs: Methods of sampling and analysis - Screening on the antibiotics tylosin, virginiamycin, spiramycin, bacitracin-zinc and avoparcin at sub-additive levels in compound feed by a microbiological plate test - Complementary element
NEN-EN 16936 presents a method describing the screening on the antibiotics tylosin, virginiamycin, spiramycin, bacitracin-zinc and avoparcin at sub-additive levels in complete feeding stuffs and milk...
Advertisement