NEN-EN 1852-1

Plastics piping system for non-pressure underground drainage and sewerage - Polypropylene (PP) - Part 1: Specifications for pipes, fittings and the system

inactive
Organization: NEN
Publication Date: 1 September 1997
Status: inactive
Page Count: 33
ICS Code (Drainage systems): 91.140.80
ICS Code (External sewage systems): 93.030
ICS Code (Pipeline components and pipelines in general): 23.040.01
ICS Code (Pipelines and its parts for external sewage systems): 23.040.05
scope:

Specifies the requirements for pipes, fittings and the system of polypropylene (PP) piping systems in the field of - non-pressure underground drainage and sewerage outside the building structure (application area code "U"), and - non-pressure underground drainage and sewerage for both buried in ground within the building structure (application area code "D") and outside the building structure. This is reflected in the marking of products by "U' and "UD". It also specifies the test parameters for the test methods referred to in this standard. Covers a range of nominal sizes, a range of pipe series/stiffness classes and gives recommendations concerning colours.

Document History

October 1, 2022
Plastics piping systems for non-pressure underground drainage and sewerage - Polypropylene (PP) - Part 1: Specifications for pipes, fittings and the system
This part of EN 1852 specifies the requirements for solid wall pipes with smooth internal and external surfaces extruded from the same compound/formulation throughout the wall, fittings and the...
January 1, 2022
Plastics piping systems for non-pressure underground drainage and sewerage - Polypropylene (PP) - Part 1: Specifications for pipes, fittings and the system
A description is not available for this item.
January 15, 2018
Plastics piping systems for non-pressure underground drainage and sewerage - Polypropylene (PP) - Part 1: Specifications for pipes, fittings and the system
NEN-EN 1852-1 specifies the requirements for solid wall pipes with smooth internal and external surfaces extruded from the same compound/formulation throughout the wall, fittings and the system of...
April 1, 2016
Plastics piping systems for non-pressure underground drainage and sewerage - Polypropylene (PP) - Part 1: Specifications for pipes, fittings and the system
This part of EN 1852 specifies the requirements for solid wall pipes, fittings and the system of polypropylene (PP) piping systems intended for use for: - non-pressure underground drainage and...
April 1, 2009
Plastics piping systems for non-pressure underground drainage and sewerage - Polypropylene (PP) - Part 1: Specifications for pipes, fittings and the system
This part of EN 1852 specifies the requirements for solid wall pipes, fittings and the system of polypropylene (PP) piping systems intended for use for: - non-pressure underground drainage and...
July 1, 2007
Plastics piping systems for non-pressure underground drainage and sewerage - Polypropylene (PP) - Part 1: Specifications for pipes, fittings and the system
This part of EN 1852 specifies the requirements for solid wall pipes, fittings and the system of polypropylene (PP) piping systems intended for use for: - non-pressure underground drainage and...
October 1, 2002
Plastics piping systems for non-pressure underground drainage and sewerage - Polypropylene (PP) - Part 1: Specifications for pipes, fittings and the system
A description is not available for this item.
March 1, 2000
Plastics piping systems for non-pressure underground drainage and sewerage - Polypropylene (PP) - Part 1: Specifications for pipes, fittings and the system
A description is not available for this item.
NEN-EN 1852-1
September 1, 1997
Plastics piping system for non-pressure underground drainage and sewerage - Polypropylene (PP) - Part 1: Specifications for pipes, fittings and the system
Specifies the requirements for pipes, fittings and the system of polypropylene (PP) piping systems in the field of - non-pressure underground drainage and sewerage outside the building structure...
March 1, 1995
Plastics piping system for non-pressure underground drainage and sewerage - Polypropylene (PP) - Part 1: General
Specifies the requirements for pipes, fittings and the system of polypropylene (PP) piping systems in the field of - non-pressure underground drainage and sewerage outside the building structure...
Advertisement