NEN-EN 1995-1-2+C1/NB

National Annex to NEN-EN 1995-1-2 Eurocode 5: Design of timber structures - Part 1-2: General - Structural fire design (includes C1:2006)

inactive
Organization: NEN
Publication Date: 1 March 2009
Status: inactive
Page Count: 7
ICS Code (Fire-resistance of building materials and elements): 13.220.50
ICS Code (Timber structures): 91.080.20
ICS Code (Technical aspects): 91.010.30
scope:

This National Annex specifies the options in NEN-EN 1995-1-2:2005+C1:2006 and the values of the Nationally Determined Parameters for use in the Netherlands. It also includes complementary text which is non-conflicting with the standard itself.

Document History

September 1, 2023
Eurocode 5 - Design of timber structures - Part 1-2: Structural fire design
Scope of EN 1995-1-2 (1) This document deals with the design of timber structures for the accidental situation of fire exposure and it is intended to be used in conjunction with prEN 1995-1-1 and...
June 1, 2011
National Annex to NEN-EN 1995-1-2 Eurocode 5: Design of timber structures - Part 1-2: General - Structural fire design (includes C1:2006 and C2:2009)
This National Annex specifies the options in NEN-EN 1995-1-2:2005 including C1:2006 and C2:2009 and the values of the Nationally Determined Parameters for use in the Netherlands. It also includes...
September 1, 2009
National Annex to NEN-EN 1995-1-2 Eurocode 5: Design of timber structures - Part 1-2: General - Structural fire design (includes C1:2006)
This National Annex specifies the options in NEN-EN 1995-1-2:2005+C1:2006 and the values of the Nationally Determined Parameters for use in the Netherlands. It also includes complementary text which...
June 1, 2009
Eurocode 5: Design of timber structures - Part 1-2: General - Structural fire design
A description is not available for this item.
NEN-EN 1995-1-2+C1/NB
March 1, 2009
National Annex to NEN-EN 1995-1-2 Eurocode 5: Design of timber structures - Part 1-2: General - Structural fire design (includes C1:2006)
This National Annex specifies the options in NEN-EN 1995-1-2:2005+C1:2006 and the values of the Nationally Determined Parameters for use in the Netherlands. It also includes complementary text which...
November 1, 2007
National Annex to NEN-EN 1995-1-2 Eurocode 5: Design of timber structures - Part 1-2: General - Structural fire design (includes C1:2006)
A description is not available for this item.
December 1, 2006
Eurocode 5: Design of timber structures - Part 1-2: General - Structural fire design
A description is not available for this item.
November 1, 2006
Eurocode 5: Design of timber structures - Part 1-2: General - Structural fire design
A description is not available for this item.
May 1, 2005
Eurocode 5: Design of timber structures - Part 1-2: General - Structural fire design
This European Standard incorporates by dated or undated reference, provisions from other publications. These normative references are cited at the appropriate places in the text and the publications...
Advertisement