NEN-EN 2022
Aerospace series - Bearings, spherical plain in corrosion resisting steel with self-lubricating liner - Light series - Dimensions and loads
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 January 1988 |
| Status: | active |
| ICS Code (Components for aerospace construction): | 49.035 |
scope:
This standard specifies the characteristics of spherical plain bearings in corrosion resisting steel with self lubricating liner, light series. They are intended for use in fixed or moving parts of the aircraft structure and control mechanisms. They shall be used in the temperature range -55 to +150° C.
Document History
NEN-EN 2022
January 1, 1988
Aerospace series - Bearings, spherical plain in corrosion resisting steel with self-lubricating liner - Light series - Dimensions and loads
This standard specifies the characteristics of spherical plain bearings in corrosion resisting steel with self lubricating liner, light series. They are intended for use in fixed or moving parts of...