NEN-EN 2434-002
Aerospace series - Paints and varnishes - Two component cold curing polyurethane finish - Part 002: High chemical resistance
| Organization: | NEN |
| Publication Date: | 1 September 2010 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Coatings and related processes used in aerospace industry): | 49.040 |
scope:
This European Standard specifies the requirements for a two component polyurethane finish to be applied over a primer for interior and exterior aerospace applications, where maximum resistance to normal operational fluids is required. The properties specified in this European Standard are obtained on defined aluminium alloy test pieces prepared in accordance with EN 3837 Procedure A and EN 23270 and painted with primer to EN 2435-002. The ability of the material to be used for a specific application (e.g. alternative substrate, alternative primer, specific drying conditions etc.) shall be determined by supplementary tests to confirm that the requirements of this standard are met.
Document History