NEN-EN 231
Moulded transparent polycarbonate bowls used in compressed air filters and lubricators
| Organization: | NEN |
| Publication Date: | 1 March 1985 |
| Status: | pending |
| Page Count: | 8 |
| ICS Code (Other rubber and plastics products): | 83.140.99 |
| ICS Code (Lubrication systems): | 21.260 |
scope:
This Standard specifies minimum requirements for the manufacture, inspection, testing and labelling of pressure-containing compressed air filter and lubricator bowls which are moulded in transparent polycarbonate. Components manufactured to this standard are suitable for use generally at pressures of 10 bar or exceptionally at 16 bar. Appendix A provides guidance for the proper installation, use and maintenance of units which are fitted with bowls complying with this specification.
Document History