NEN-EN 2997-006

Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures -65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak - Part 006: Hermetic jam-nut mounted receptacle - Product standard

inactive
Organization: NEN
Publication Date: 1 November 2006
Status: inactive
Page Count: 13
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This standard specifies the characteristics of hermetic jam-nut mounted receptacles in the family of circular electrical connectors coupled by threaded ring. It applies to the class defined inTable 4. For plugs and protective covers, see EN 2997-008 and EN 2997-009 respectively. For spare jam-nuts and O-rings, see EN 2997-012 and EN 2997-013 respectively.

Document History

June 1, 2022
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures - 65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak - Part 006: Hermetic jam-nut mounted receptacle - Product standard
This document specifies the characteristics of hermetic jam-nut mounted receptacles in the family of circular electrical connectors coupled by threaded ring. It applies to the class defined in Table...
November 1, 2017
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures - 65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak - Part 006: Hermetic jam-nut mounted receptacle - Product standard
NEN-EN 2997-006 specifies the characteristics of hermetic jam-nut mounted receptacles in the family of circular electrical connectors coupled by threaded ring. It applies to the class defined in...
NEN-EN 2997-006
November 1, 2006
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures -65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak - Part 006: Hermetic jam-nut mounted receptacle - Product standard
This standard specifies the characteristics of hermetic jam-nut mounted receptacles in the family of circular electrical connectors coupled by threaded ring. It applies to the class defined inTable...
Advertisement