NEN-EN 3613
Aerospace series - Bolts, normal hexagonal head, relieved shank, long thread, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated - Classification: 1 275 MPa/650 °C
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 2009 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
scope:
This standard specifies the characteristics of bolts normal hexagonal head with relieved shank and long thread in heat resisting nickel base alloy NI-PH2601 (Inconel 718), for aerospace applications. Classification: 1 275 MPa 1) / 650 °C.
Document History
NEN-EN 3613
July 1, 2009
Aerospace series - Bolts, normal hexagonal head, relieved shank, long thread, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated - Classification: 1 275 MPa/650 °C
This standard specifies the characteristics of bolts normal hexagonal head with relieved shank and long thread in heat resisting nickel base alloy NI-PH2601 (Inconel 718), for aerospace applications....