NEN-EN-IEC 60664-3/A1/C1
Insulation coordination for equipment within low-voltage systems - Part 3 - Use of coating potting or moulding for protection against pollution
inactive
| Organization: | NEN |
| Publication Date: | 1 December 2010 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Insulation systems): | 29.080.30 |
Document History
July 1, 2017
Insulation coordination for equipment within low-voltage systems - Part 3: Use of coating, potting or moulding for protection against pollution
NEN-EN-IEC 60664-3 applies to assemblies protected against pollution by the use of coating, potting or moulding, thus allowing a reduction of clearance and creepage distances as described in IEC...
NEN-EN-IEC 60664-3/A1/C1
December 1, 2010
Insulation coordination for equipment within low-voltage systems - Part 3 - Use of coating potting or moulding for protection against pollution
A description is not available for this item.
July 1, 2010
Insulation coordination for equipment within low-voltage systems - Part 3: Use of coating, potting or moulding for protection against pollution
A description is not available for this item.
July 1, 2003
Insulation coordination for equipment within low-voltage systems - Part 3: Use of coating, potting or moulding for protection against pollution
This part applies to assemblies protected against pollution by the use of coating, potting or moulding, thus allowing a reduction of clearance and creepage distances as described in Part 1 or Part 5....