NEN-ISO 10825

Gears - Wear and damage to gear teeth - Terminology

inactive, Most Current
Organization: NEN
Publication Date: 1 June 2010
Status: inactive
ICS Code (Gears): 21.200
ICS Code (Mechanical systems and components for general use (Vocabularies)): 01.040.21
scope:

Defines terms used to describe the appearance of the visible surfaces of tooth flanks or the damage that can be observed on gears. Causes and preventive measures are not discussed.

Document History

NEN-ISO 10825
June 1, 2010
Gears - Wear and damage to gear teeth - Terminology
Defines terms used to describe the appearance of the visible surfaces of tooth flanks or the damage that can be observed on gears. Causes and preventive measures are not discussed.

References

Advertisement