NEN-ISO 5599-3

Pneumatic fluid power - Five-port directional control valves - Part 3: Code system for communication of valve functions

active, Most Current
Organization: NEN
Publication Date: 1 December 1995
Status: active
Page Count: 18
ICS Code (Control components): 23.100.50
scope:

Specifies the codification system to be used for communication purposes. Defines functions of valve operators used on the various sizes of mounting surfaces complying with the requirements of ISO 5599-1. This codification system is not to be applied directly to the product as it does not describe the many attributes which affect performance interchangeability.

Document History

NEN-ISO 5599-3
December 1, 1995
Pneumatic fluid power - Five-port directional control valves - Part 3: Code system for communication of valve functions
Specifies the codification system to be used for communication purposes. Defines functions of valve operators used on the various sizes of mounting surfaces complying with the requirements of ISO...
Advertisement