NEN-EN-IEC 61158-5

Digital data communications for measurement and control - Fieldbus for use in industrial control systems - Part 5: Application layer service definition

inactive, Most Current
Organization: NEN
Publication Date: 1 August 2004
Status: inactive
Page Count: 1,306
ICS Code (Application layer): 35.100.70
ICS Code (IT applications in industry): 35.240.50
ICS Code (Industrial automation systems): 25.040
scope:

This part of IEC 61158 is one of a series produced to facilitate the interconnection of automation system components. It is related to other standards in the set as defined by the three-layer fieldbus Reference Model, which is based in part on the Basic Reference Model for Open Systems Interconnection. Both Reference Models subdivide the area of standardization for interconnection into a series of layers of specification, each of manageable size. The Application Service is provided by the Application Protocol making use of the services available from the Data Link or other immediately lower layer. This part of the IEC 61158 series defines the Application Service characteristics that any immediately higher-level protocols may exploit.

Document History

NEN-EN-IEC 61158-5
August 1, 2004
Digital data communications for measurement and control - Fieldbus for use in industrial control systems - Part 5: Application layer service definition
This part of IEC 61158 is one of a series produced to facilitate the interconnection of automation system components. It is related to other standards in the set as defined by the three-layer...

References

Advertisement