NEN-ISO 21501-2

Determination of particle size distribution - Single particle light interaction methods - Part 2: Light scattering liquid-borne particle counter

inactive
Organization: NEN
Publication Date: 1 May 2007
Status: inactive
Page Count: 25
ICS Code (Particle size analysis. Sieving): 19.120
scope:

This part of ISO 21501 describes a calibration and verification method for a light scattering liquid-borne particle counter (LSLPC), which is used to measure the size and particle number concentration of particles suspended in liquid. The light scattering method described in this part of ISO 21501 is based on single particle measurements. The typical size range of particles measured by this method is between 0,1 µm and 10 µm in particle size. Instruments that conform to this part of ISO 21501 are used for the evaluation of the cleanliness of pure water and chemicals, as well as the measurement of number and size distribution of particles in various liquids. The measured particle size using the LSLPC depends on the refractive index of particles and medium; therefore the measured particle size is equivalent to the calibration particles in pure water. The following are within the scope of this part of ISO 21501: - size calibration; - verification of size setting; - counting efficiency; - size resolution; - false count rate; - maximum particle number concentration; - sampling flow rate; - sampling time; - sampling volume; - calibration interval; - test report.

Document History

November 1, 2019
Determination of particle size distribution - Single particle light interaction methods - Part 2: Light scattering liquid-borne particle counter
This document describes a calibration and verification method for a light scattering liquid-borne particle counter (LSLPC), which is used to measure the size and particle number concentration of...
NEN-ISO 21501-2
May 1, 2007
Determination of particle size distribution - Single particle light interaction methods - Part 2: Light scattering liquid-borne particle counter
This part of ISO 21501 describes a calibration and verification method for a light scattering liquid-borne particle counter (LSLPC), which is used to measure the size and particle number...
Advertisement