NEN-ISO 19049

Timber structures - Test method - Static load tests for horizontal diaphragms including floors and roofs

active, Most Current
Organization: NEN
Publication Date: 1 May 2016
Status: active
Page Count: 19
ICS Code (Timber structures): 91.080.20
scope:

NEN-ISO 19049 defines the test method for horizontal diaphragms including floors and horizontal and sloped roofs under static loads. This test method is designated to evaluate the static shear capacity of a typical segment of a diaphragm under applied static loads, and to evaluate the stiffness of the diaphragm assembly.

Document History

NEN-ISO 19049
May 1, 2016
Timber structures - Test method - Static load tests for horizontal diaphragms including floors and roofs
NEN-ISO 19049 defines the test method for horizontal diaphragms including floors and horizontal and sloped roofs under static loads. This test method is designated to evaluate the static shear...
Advertisement