NEN - NPR-ISO/TS 13447

Fire safety engineering - Guidance for use of fire zone models

active, Most Current
Organization: NEN
Publication Date: 1 April 2013
Status: active
Page Count: 28
ICS Code (Protection against fire in general): 13.220.01
scope:

This Technical Specification provides guidance for assessing the use of fire zone models for calculating gas temperature and concentrations and smoke layer position due to fire within an enclosure. It contains general guidance to be read in conjunction with specific model documentation provided by the model developers. It is not a basis for justifying the use of any particular model. It is important that users of fire zone models understand the theoretical basis of a model and are capable of assessing the accuracy and validity of the results. Zone models may also include additional sub-models for predicting related phenomena such as sprinkler, thermal or smoke detector activation, mechanical ventilation, glass fracture or flame spread. A detailed discussion of these related sub models is beyond the scope of this Technical Specification. This Technical Specification is not intended as a basis for regulation.

Document History

NPR-ISO/TS 13447
April 1, 2013
Fire safety engineering - Guidance for use of fire zone models
This Technical Specification provides guidance for assessing the use of fire zone models for calculating gas temperature and concentrations and smoke layer position due to fire within an enclosure....
Advertisement