NEN-EN-IEC 62841-3-4

Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery - Safety - Part 3-4: Particular requirements for transportable bench grinders

active
Organization: NEN
Publication Date: 1 July 2016
Status: active
ICS Code (Electric tools): 25.140.20
scope:

NEN-EN-IEC 62841-3-4 applies to transportable bench grinders that can be equipped with one or two accessories as follows: - type 1 grinding wheels in accordance with ISO 603-4:1999 with a diameter not exceeding 310 mm and a thickness not exceeding 55 mm; - wire brushes with a diameter not exceeding 310 mm and a thickness not exceeding 55 mm; - polishing wheels with a diameter not exceeding 310 mm; and with a peripheral speed of any accessory between 10 m/s and 50 m/s.

Document History

March 1, 2020
Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery - Safety - Part 3-4: Particular requirements for transportable bench grinders
"This standard covers all significant hazards, hazardous situations or hazardous events relevant for tools covered by this standard. NOTE Z101 Hazards not mentioned in Table ZZ.1 are deemed to be...
March 1, 2020
Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery - Safety - Part 3-4: Particular requirements for transportable bench grinders
– type 1 grinding wheels (see Figure 106) with a diameter not exceeding 310 mm and a thickness not exceeding 55 mm;
January 1, 2018
Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery - Safety - Part 3-4: Particular requirements for transportable bench grinders
A description is not available for this item.
February 1, 2017
Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery - Safety - Part 3-4: Particular requirements for transportable bench grinders
A description is not available for this item.
NEN-EN-IEC 62841-3-4
July 1, 2016
Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery - Safety - Part 3-4: Particular requirements for transportable bench grinders
NEN-EN-IEC 62841-3-4 applies to transportable bench grinders that can be equipped with one or two accessories as follows: - type 1 grinding wheels in accordance with ISO 603-4:1999 with a diameter...

References

Advertisement