NEN - NPR-ISO/IEC TR 18047-2/C1

Information technology - Radio frequency identification device conformance test methods - Part 2: Test methods for air interface communications below 135 kHz

inactive, Most Current
Organization: NEN
Publication Date: 1 March 2010
Status: inactive
Page Count: 4
ICS Code (Automatic identification and data capture techniques): 35.040.50

Document History

NPR-ISO/IEC TR 18047-2/C1
March 1, 2010
Information technology - Radio frequency identification device conformance test methods - Part 2: Test methods for air interface communications below 135 kHz
A description is not available for this item.
June 1, 2006
Information technology - Radio frequency identification device conformance test methods - Part 2: Test methods for air interface communications below 135 kHz
This part of ISO/IEC TR 18047 defines test methods for determining the conformance of radio frequency identification devices (tags and interrogators) for item management with the specifications given...

References

Advertisement