NEN - NPR-CEN/TR 16670

Information technology - RFID threat and vulnerability analysis

active, Most Current
Organization: NEN
Publication Date: 1 July 2014
Status: active
Page Count: 72
ICS Code (IT applications in transport): 35.240.60
scope:

The scope of the Technical Report is to consider the threats and vulnerabilities associated with specific characteristics of RFID technology in a system comprising: - the air interface protocol covering all the common frequencies; - the tag including model variants within a technology; - the interrogator features for processing the air interface; - the interrogator interface to the application. The Technical Report addresses specific RFID technologies as defined by their air interface specifications. The threats, vulnerabilities, and mitigating methods are presented as a toolkit, enabling the specific characteristics of the RFID technology being used in an application to be taken into consideration. While the focus is on specifications that are standardized, the feature analysis can also be applied to proprietary RFID technologies. This should be possible because some features are common to more than one standardized technology, and it should be possible to map these to proprietary technologies. Although this Technical Report may be used by any operator, even for a small system, the technical details are better considered by others. In particular the document should be a tool used by RFID system integrators, to improve security aspects using a privacy by design approach. As such it is also highly relevant to operators that are not SME's, and to industry bodies representing SME members.

Document History

NPR-CEN/TR 16670
July 1, 2014
Information technology - RFID threat and vulnerability analysis
The scope of the Technical Report is to consider the threats and vulnerabilities associated with specific characteristics of RFID technology in a system comprising: - the air interface protocol...
Advertisement