NEN-ISO 3544

Atomizing oil burners of the monobloc type - Safety times and safety, control and monitoring devices

inactive, Most Current
Organization: NEN
Publication Date: 1 February 1979
Status: inactive
Page Count: 1
ICS Code (Liquid and solid fuel burners): 27.060.10
scope:

This International Standard specifies the safety times and the functions of safety, control and monitoring devices for automatically and semi-automatically operated atomizing oil burners of the monobloc type. These burners may use liquid fuels the viscosity of which does not exceed 380 mm² /s at 50 ° C. This International Standard also applies to combined type burners using alternatively liquid or gas fuels when they operate with liquid fuels.

Document History

NEN-ISO 3544
February 1, 1979
Atomizing oil burners of the monobloc type - Safety times and safety, control and monitoring devices
This International Standard specifies the safety times and the functions of safety, control and monitoring devices for automatically and semi-automatically operated atomizing oil burners of the...
Advertisement