NEN-EN-IEC 61158-5-3
Industrial communication networks - Fieldbus specifications - Part 5-3: Application layer service definition - Type 3 elements
inactive
| Organization: | NEN |
| Publication Date: | 1 June 2012 |
| Status: | inactive |
| Page Count: | 450 |
| ICS Code (Networking): | 35.110 |
| ICS Code (Application layer): | 35.100.70 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
This standard is one of a series produced to facilitate the interconnection of automation system components. It is related to other standards in the set as defined by the "three-layer" fieldbus reference model described in IEC/TR 61158-1. This sub-part contains material specific to Type 3 fieldbus.
Document History
October 1, 2014
Industrial communication networks - Fieldbus specifications - Part 5-3: Application layer service definition - Type 3 elements
This standard is one of a series produced to facilitate the interconnection of automation system components. It is related to other standards in the set as defined by the “three-layer” fieldbus...
NEN-EN-IEC 61158-5-3
June 1, 2012
Industrial communication networks - Fieldbus specifications - Part 5-3: Application layer service definition - Type 3 elements
This standard is one of a series produced to facilitate the interconnection of automation system components. It is related to other standards in the set as defined by the “three-layer” fieldbus...
April 1, 2008
Industrial communication networks - Fieldbus specifications - Part 5-3: Application layer service definition - Type 3 elements
The fieldbus application layer (FAL) provides user programs with a means to access the fieldbus communication environment. In this respect, the FAL can be viewed as a "window between corresponding...