NEN-ISO/IEC 13239

Information technology - Telecommunications and information exchange between systems - High-level data link control (HDLC) procedures

active, Most Current
Organization: NEN
Publication Date: 1 September 2002
Status: active
Page Count: 142
ICS Code (Data link layer): 35.100.20
scope:

This International Standard specifies the frame structures, the elements of procedures, the classes of procedures, the content and format of the general purpose Exchange Identification (XID) frame, and a means for resolution/negotiation of a data link layer address in switched environments for data communication systems using bit-oriented high-level data link control (HDLC) procedures. The use of the phrase "bit-oriented", referring to the HDLC control procedures, pertains to the allocation of a non-integral number of bits to various subfields used for HDLC control purposes. However, the frame as an entirety may be constructed from octet-oriented units (e.g., start-stop mode) for transmission purposes.The frame structure portion defines the relative positions of the various components of the basic frame format and the non-basic frame format. The mechanisms used to achieve bit pattern independence (transparency), where and when required, within the frame are also defined. In addition, three frame checking sequences (FCS) are specified; the rules for address field extension are defined; and the addressing conventions available are described.

Document History

NEN-ISO/IEC 13239
September 1, 2002
Information technology - Telecommunications and information exchange between systems - High-level data link control (HDLC) procedures
This International Standard specifies the frame structures, the elements of procedures, the classes of procedures, the content and format of the general purpose Exchange Identification (XID) frame,...
March 1, 2000
Information technology - Telecommunications and information exchange between systems - High-level data link control (HDLC) procedures
Specifies the frame structures, the elements of procedures, the classes of procedures, the content and format of the general purpose Exchange Identification (XID) frame, and a means for...
Advertisement